EN
  • EN
  • DE

K4J55323QGBC1A

Part No K4J55323QGBC1A
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023972-K4J55323QGBC1A
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4J55323QGBC1A CAD Model

Description

The K4J55323QG-BC1A is a DDR3 SDRAM memory chip manufactured by Samsung. DDR3 memory is a type of dynamic random-access memory that offers faster speeds, lower power consumption, and increased bandwidth compared to DDR2. This component is commonly used in computers, laptops, and other electronic devices that require high-performance memory.

Applications:

  • Desktop Computers: Used as the main system memory in desktop PCs.
  • Laptop Computers: Provides memory for running applications and operating systems in laptops.
  • Gaming Consoles: Integrated into some gaming consoles as system memory.
  • Networking Equipment: Employed in routers and switches for buffering data and handling network traffic.
  • Embedded Systems: Found in a variety of embedded systems requiring high-speed memory.

Features:

  • High-Speed Data Transfer: Offers faster data transfer rates compared to DDR2 SDRAM.
  • Low Power Consumption: Designed for improved energy efficiency compared to DDR2, reducing heat generation and extending battery life.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput.
  • Increased Bandwidth: Provides higher memory bandwidth for improved system performance and responsiveness.

Benefits:

  • Improved System Performance: Enables faster application loading times, smoother multitasking, and quicker data processing.
  • Enhanced User Experience: Contributes to a more responsive and seamless user experience in electronic devices.
  • Increased System Efficiency: Lower power consumption leads to longer battery life in portable devices and reduced energy costs.
  • Reliable Operation: Designed for stable and dependable operation in a variety of demanding applications.

Additional Details: Typical specifications for the K4J55323QG-BC1A include a memory capacity of 2Gb (2 gigabits), a data width of 8 bits, a clock frequency of up to 800 MHz (DDR3-1600), and a voltage of 1.5V. The 'BC1A' likely refers to a specific speed grade or timing configuration. Referencing a detailed datasheet from Samsung would provide precise technical specifications, timing diagrams, and thermal characteristics.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
Lowest to $2.6115
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0405
STMicroelectronics
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0643

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess