EN
  • EN
  • DE

K4H510838D-ZCB3

Part No K4H510838D-ZCB3
Manufacturer Samsung
Catalog DDR
Description DDR-333 64Mx8 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944258-K4H510838D-ZCB3
Series *
Ultra Librarian 3D Model Ultra Librarian K4H510838D-ZCB3 CAD Model

Description

The Samsung K4H510838D-ZCB3 is a 512Mb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component. It is a versatile memory solution used in various applications requiring moderate memory capacity and performance.

Applications:

  • Set-top boxes
  • Networking equipment (e.g., routers, switches)
  • Printers
  • Industrial control systems
  • Embedded systems

Features:

  • 512Mb (64M x 8) memory organization: Provides a moderate memory capacity.
  • DDR2 interface: Supports data transfer rates up to 800 Mbps.
  • 4 Banks
  • 4-bit prefetch architecture
  • Double Data Rate architecture: Transfers data on both rising and falling edges of the clock signal.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.
  • Lead-free and RoHS compliant: Meets environmental standards.

Benefits:

  • Adequate memory capacity: Provides sufficient memory for a wide range of applications.
  • High data transfer rates: Enables fast and efficient memory access.
  • Reduced power consumption: Improves energy efficiency.
  • Increased system reliability: Ensures stable and reliable operation.
  • Cost-effective solution: Offers a balance of performance and affordability.

Additional Details:

The K4H510838D-ZCB3 typically operates at a voltage of 1.8V. The ZCB3 code signifies specific speed and timing characteristics for this DDR2 memory. The 'D' in the part number signifies a specific revision or improvement in the design. DDR2 memory offers a significant improvement over the older DDR standard in terms of speed and power consumption. It is suitable for applications where moderate memory capacity and performance are required at a reasonable cost.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess