EN
  • EN
  • DE

K4F660811C-TC60

Part No K4F660811C-TC60
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Non-Compliant
Win Source Part Number 1033034-K4F660811C-TC60
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4F660811C-TC60 CAD Model

Description

The K4F660811C-TC60 is a memory component manufactured by Samsung. While specific detailed information about this exact part number is limited, it can be inferred to be a Dynamic Random Access Memory (DRAM) chip, based on the 'K4' prefix commonly used by Samsung for their DRAM products and the general naming conventions used in the industry.

Given the limited datasheet availability for the specific 'TC60' variant, a general description of similar Samsung DRAM components will be provided. These types of DRAM chips are commonly found in a wide array of electronic devices requiring temporary data storage.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and digital cameras for application processing and image buffering.
  • Computing: Employed in PCs and laptops as main system memory and graphics memory.
  • Networking Devices: Integrated into routers, switches, and other networking hardware for packet processing and buffering.
  • Embedded Systems: Found in industrial control systems and automotive electronics for real-time data handling.

Features:

  • High-Speed Data Transfer: Supports rapid data access and transfer rates, crucial for demanding applications.
  • Low Power Consumption: Designed for efficient energy usage, extending battery life in portable devices.
  • Compact Form Factor: Allows for integration into space-constrained electronic devices.
  • High Capacity: Provides ample memory space for storing large amounts of data.

Benefits:

  • Improved System Performance: Enables faster application loading times and smoother multitasking.
  • Enhanced User Experience: Contributes to a more responsive and seamless user experience in electronic devices.
  • Increased System Reliability: Ensures stable and dependable operation in demanding environments.
  • Reduced Power Consumption: Extends battery life in portable devices and lowers overall energy costs.

Additional Details (General DRAM Specifications): Typical DRAM specifications include parameters such as memory capacity (e.g., 64Mb, 128Mb, etc.), data width (x4, x8, x16), operating frequency (MHz), and voltage requirements. These specifications vary depending on the specific DRAM generation and intended application. Further research, specifically using a datasheet for similar Samsung DRAM chips, may provide more precise technical details if needed.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0222
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess