EN
  • EN
  • DE

K4EBE304EB-EGCF

Part No K4EBE304EB-EGCF
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826590-K4EBE304EB-EGCF
Ultra Librarian 3D Model Ultra Librarian K4EBE304EB-EGCF CAD Model

Description

The Samsung K4EBE304EB-EGCF is a high-performance LPDDR4 (Low Power Double Data Rate 4) SDRAM (Synchronous Dynamic Random-Access Memory) component. It's designed for mobile devices and other embedded applications where power efficiency and high memory bandwidth are critical.

Applications:

  • Smartphones: Used as the main system memory for applications, multitasking, and data storage.
  • Tablets: Provides the necessary memory for running applications, games, and handling multimedia content.
  • Mobile Computing Devices: Employed in laptops and other portable computers requiring low power consumption.
  • Automotive Infotainment Systems: Supports the processing and display of navigation, entertainment, and vehicle information.
  • Embedded Systems: Integrated into various embedded systems requiring high-speed memory and low power usage, such as industrial controllers and IoT devices.

Features:

  • LPDDR4 Standard: Compliant with the LPDDR4 standard, offering improved data transfer rates and lower power consumption compared to previous generations.
  • High Bandwidth: Provides a high memory bandwidth for fast data access and processing.
  • Low Power Consumption: Designed for power-sensitive mobile applications.
  • Density: This specific part number indicates a certain memory density which must be looked up to confirm.
  • Operating Temperature Range: Wide temperature range suitable for various environmental conditions.
  • Advanced Packaging: Utilizes advanced packaging technology for improved thermal performance and space efficiency.

Benefits:

  • Improved System Performance: Enhances the overall system performance by providing fast memory access and high bandwidth.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in mobile devices.
  • Enhanced User Experience: Enables smoother multitasking and faster application loading, improving the user experience.
  • Reliable Operation: Offers reliable operation in a wide range of temperatures and environmental conditions.
  • Reduced System Cost: Integration simplifies memory subsystem design reducing overall system cost.

Additional Details:

LPDDR4 SDRAMs are designed to operate at lower voltages and consume significantly less power than traditional DDR4 memory. The K4EBE304EB-EGCF's specific configuration (e.g., memory density, data bus width) determines its suitability for different application requirements. The 'EGCF' suffix denotes specific characteristics of the product, such as packaging, speed grade, or other specifications defined by Samsung. For precise specifications like operating voltage, data transfer rate, and timing parameters, refer to the official Samsung datasheet for the K4EBE304EB-EGCF part number. It is crucial to consult the datasheet to ensure compatibility and optimal performance within the target application.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,832 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess