EN
  • EN
  • DE

K4B4G1646Q-BCMA

Part No K4B4G1646Q-BCMA
Manufacturer Samsung
Catalog DDR
Description DDR3-1866 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940815-K4B4G1646Q-BCMA
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G1646Q-BCMA CAD Model

Description

The Samsung K4B4G1646Q-BCMA is a 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It's designed for applications requiring high bandwidth and low latency memory solutions. As a DDR3 SDRAM, it achieves faster data transfer rates compared to its predecessors, making it suitable for various computing and embedded systems.

Applications:

  • Desktop and Laptop Computers: Used as main system memory to enhance application performance and multitasking capabilities.
  • Graphics Cards: Employed as video memory (VRAM) to accelerate rendering and texture processing in gaming and professional graphics applications.
  • Servers: Integrated into server systems to provide high-speed memory for data processing and virtualized environments.
  • Embedded Systems: Utilized in embedded devices like network routers, industrial controllers, and automotive systems where high-performance memory is essential.

Features:

  • 4Gb Capacity: Provides substantial memory space for demanding applications.
  • DDR3 Technology: Delivers faster data transfer rates and lower power consumption compared to DDR2.
  • High Bandwidth: Supports high-speed data access for improved system performance.
  • Low Latency: Minimizes delays in data retrieval, resulting in quicker response times.
  • Advanced Power Management: Incorporates power-saving features to reduce energy consumption.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and application speed.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times in graphics-intensive games.
  • Reduced Power Consumption: Contributes to energy efficiency and longer battery life in portable devices.
  • Reliable Data Storage: Ensures stable and secure data storage for critical applications.

Additional Details:

The K4B4G1646Q-BCMA typically operates at a specific voltage (e.g., 1.5V) and clock speed, which are crucial for proper system integration and performance. It is compliant with JEDEC standards, ensuring compatibility with a wide range of motherboards and memory controllers. The specific timings and operating frequencies can vary depending on the exact module configuration and system settings. It is lead-free and RoHS compliant.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess