EN
  • EN
  • DE

CM6802TAHX

Part No CM6802TAHX
Manufacturer Champion Microelectronic Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Champion Microelectronic Corp.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820728-CM6802TAHX
Ultra Librarian 3D Model Ultra Librarian CM6802TAHX CAD Model

Description

The CM6802TAHX is a highly integrated power management IC from Champion Microelectronic Corp. designed for use in a variety of power supply applications. It combines several key functions into a single chip, simplifying power supply design and reducing component count. This IC is known for its efficiency and comprehensive protection features, making it suitable for demanding applications.

Applications

  • Power supplies for desktop PCs
  • Power adapters for laptops
  • LED lighting drivers
  • Industrial power supplies
  • Battery chargers

Features

  • PWM controller with current-mode operation
  • Built-in high voltage startup circuit
  • Low startup current
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Overload protection (OLP)
  • Short circuit protection (SCP)
  • Thermal shutdown protection (OTP)
  • Adjustable switching frequency
  • Soft-start function
  • Frequency jittering for improved EMI performance

Benefits

  • Simplified power supply design due to high integration
  • Reduced component count lowers BOM cost
  • High efficiency minimizes power loss and heat generation
  • Comprehensive protection features ensure reliable operation
  • Improved EMI performance reduces electromagnetic interference
  • Adjustable switching frequency allows optimization for different applications

Additional Details

The CM6802TAHX operates using a current-mode PWM control scheme, providing excellent line and load regulation. The integrated high-voltage startup circuit allows for efficient startup with minimal external components. The adjustable switching frequency allows designers to optimize the power supply for efficiency, size, and EMI performance. The soft-start function minimizes stress on power components during startup. The comprehensive suite of protection features including OVP, OCP, OLP, SCP, and OTP ensures safe and reliable operation under a variety of fault conditions.

This IC is typically available in a small outline package (SOP), making it suitable for space-constrained applications. Refer to the manufacturer's datasheet for complete specifications, application notes, and recommended external component values. The datasheet also details the available protection features and their specific trigger levels. Proper heatsinking may be required depending on the output power and operating conditions.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4426 $64.9170
100+ $1.1839 $118.3900
155+ $1.1469 $177.7695
210+ $1.1100 $233.1000
270+ $1.0730 $289.7100
365+ $0.9621 $351.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess