EN
  • EN
  • DE

K4B4G1646B-HIH9

Part No K4B4G1646B-HIH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940788-K4B4G1646B-HIH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G1646B-HIH9 CAD Model

Description

The Samsung K4B4G1646B-HIH9 is a 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed to provide high-performance memory solutions for various applications. Manufactured by Samsung, a global leader in memory technology, this component offers reliability and compatibility.

Applications

  • Desktop Computers: Serves as main system memory in desktop computers, supporting operating systems, software applications, and games.
  • Laptop Computers: Integrated into laptops to enable efficient multitasking, fast data processing, and smooth overall performance.
  • Servers: Used in server systems to support virtual machines, database management, and other server-side applications that require substantial memory capacity.
  • Graphics Cards: Functions as video memory in graphics cards, enhancing high-resolution textures and ensuring fast frame rates in gaming and other graphics-intensive applications.
  • Embedded Systems: Integrated into embedded systems such as industrial controllers and networking devices to provide memory for data storage and processing.

Features

  • Capacity: 4Gb (256M x 16) memory organization.
  • Data Rate: Supports high-speed data transfer rates up to DDR3-1600 (PC3-12800).
  • Interface: Standard DDR3 interface for wide compatibility.
  • Operating Voltage: Low operating voltage of 1.5V for reduced power consumption.
  • Clock Frequency: Supports a clock frequency of up to 800 MHz.
  • Package: Housed in a FBGA (Fine-pitch Ball Grid Array) package for compact size and efficient thermal management.

Benefits

  • High Performance: Enables fast data access and processing, improving system performance significantly.
  • Large Capacity: Provides ample memory capacity for demanding applications, supporting seamless multitasking and efficient data handling.
  • Low Power Consumption: Reduces energy consumption, contributing to longer battery life in portable devices and lower operating costs in server environments.
  • Compatibility: Compatible with a broad range of systems and platforms, facilitating ease of integration and deployment.
  • Reliability: Manufactured by Samsung, a trusted brand renowned for producing high-quality and reliable memory products.

Additional Details

The K4B4G1646B-HIH9 supports essential DDR3 features, including burst lengths of 8 and burst types of sequential or interleaved. It also incorporates auto refresh and self refresh modes for power saving. The operating temperature range typically falls between 0°C and +85°C. The specific timings and additional characteristics can vary depending on the speed grade and intended application requirements.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess