EN
  • EN
  • DE

K4B4G1646B-BIK0

Part No K4B4G1646B-BIK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940786-K4B4G1646B-BIK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G1646B-BIK0 CAD Model

Description

The Samsung K4B4G1646B-BIK0 is a 4Gb DDR3 SDRAM component. It is designed for high-performance memory applications requiring significant data throughput and reduced latency. The component is organized as 256M x 16, indicating a density of 4 Gigabits with a 16-bit data width.

Applications

  • Desktop and Laptop Computers: Used as main system memory to boost application performance and multitasking capabilities.
  • Gaming Consoles: Provides the high memory bandwidth needed for rendering complex graphics and processing game data effectively.
  • Networking Equipment: Implemented in routers, switches, and other network devices for efficient data packet handling and buffering.
  • Embedded Systems: Integrated into embedded systems that require high-speed memory, such as industrial automation and automotive electronics.
  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical assets.

Features

  • High Bandwidth: Leveraging DDR3 technology to enable faster data transfer rates, resulting in improved system responsiveness.
  • Low Power Consumption: Designed for energy efficiency, reducing power usage in portable devices and prolonging battery life.
  • 256M x 16 Organization: Delivers a balance between memory density and data access speeds.
  • Lead-Free and Halogen-Free: Complies with environmental standards and regulations.
  • Advanced Architecture: Employs advanced memory cell design and manufacturing processes to enhance reliability and overall performance.

Benefits

  • Enhanced System Performance: Quicker data access leads to faster application loading and smoother multitasking.
  • Improved Gaming Experience: Higher memory bandwidth supports more detailed graphics and smoother gameplay.
  • Increased Energy Efficiency: Lower power consumption minimizes heat generation and extends battery life in portable devices.
  • Greater System Stability: Reliable memory components contribute to a more stable and dependable system.
  • Wide Compatibility: DDR3 SDRAM remains a widely supported memory technology, ensuring compatibility with a broad range of systems.

Additional Details

This DDR3 SDRAM component operates at standard DDR3 voltages, typically around 1.5V. It supports various DDR3 speed grades depending on system requirements. Key timing parameters include CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP), which vary depending on the speed grade. The standard operating temperature range is between 0°C and 85°C. Refer to the Samsung datasheet for K4B4G1646B-BIK0 for detailed specifications.

You May Also Be Interested in

SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess