The K4B4G0846B-XYK0 is a 4Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It is designed for use in a wide range of electronic devices, offering a balance of performance, power efficiency, and cost-effectiveness.
Applications:
- Desktop Computers
- Laptop Computers
- Gaming Consoles
- Networking Devices
- Embedded Systems
Features:
- 4Gb Capacity: Provides a significant amount of memory for running applications and storing data.
- DDR3 Technology: Offers improved performance and power efficiency compared to DDR2.
- High-Speed Data Transfer: Supports high-speed data transfer rates, enhancing system responsiveness.
- Low Power Consumption: Designed for energy-efficient operation, making it suitable for portable devices.
- On-Die Termination (ODT): Improves signal integrity and reduces signal reflections at high speeds.
- RoHS Compliant: Meets environmental standards for hazardous substances.
Benefits:
- Improved System Performance: Enables faster application loading, smoother multitasking, and improved gaming performance.
- Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs.
- Increased Memory Bandwidth: Provides ample memory bandwidth for demanding applications.
- Enhanced Reliability: Offers robust performance and data integrity in various operating conditions.
- Cost-Effective Solution: Provides a good balance of performance and cost for a wide range of applications.
The Samsung K4B4G0846B-XYK0 DDR3 SDRAM chip is a reliable and versatile memory solution suitable for various electronic devices. Its high capacity, fast data transfer rates, and energy-efficient design make it a valuable component for modern systems.