EN
  • EN
  • DE

K4B1G1646I-BYK0

Part No K4B1G1646I-BYK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 64Mx16 (1Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941590-K4B1G1646I-BYK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B1G1646I-BYK0 CAD Model

Description

The K4B1G1646I-BYK0 is a DDR3 SDRAM chip manufactured by Samsung. This memory component is designed for use in a variety of applications requiring high-performance and reliable memory. DDR3 SDRAM offers significant improvements over its predecessors in terms of speed, bandwidth, and power efficiency. It is commonly used in desktops, laptops, and embedded systems to enhance overall system performance.

Applications

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Networking Devices
  • Industrial Control Systems

Features

  • DDR3 Technology: Compliant with the DDR3 standard, providing enhanced speed and efficiency.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Low Voltage: Operates at a reduced voltage to minimize power consumption.
  • Compact Design: Suitable for use in space-constrained applications.
  • Reliable Performance: Ensures stable and consistent operation across various conditions.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Reduced Power Consumption: Lowers energy consumption, contributing to longer battery life in portable devices.
  • Increased Multitasking: Allows for smoother execution of multiple applications concurrently.
  • Optimized Computing: Provides efficient memory access for resource-intensive tasks.
  • Enhanced System Reliability: Ensures stable operation for critical applications.

Additional Details

The K4B1G1646I-BYK0 is designed to meet the demands of modern computing environments. Its combination of high speed, low power consumption, and reliable performance makes it a suitable choice for various applications. For detailed technical specifications, including clock speeds, timings, and voltage requirements, consult the official Samsung datasheet to ensure proper integration and optimal performance within the target system. Its stable operation ensures consistent performance, making it a dependable component in memory-intensive applications. DDR3 technology helps to improve overall system efficiency and performance, making it a valuable component in various computing setups. The K4B1G1646I-BYK0 offers a balance of performance and efficiency, making it a great option for applications requiring dependable memory.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess