EN
  • EN
  • DE

K4B1G0846G-BYK0

Part No K4B1G0846G-BYK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 128Mx8 (1Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941571-K4B1G0846G-BYK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B1G0846G-BYK0 CAD Model

Description

The K4B1G0846G-BYK0 is a 1Gb DDR3 SDRAM component manufactured by Samsung. It's designed for applications requiring high bandwidth and efficient memory operations. This memory chip is commonly used in devices that demand fast data processing and low power consumption.

Applications

  • Desktop and Laptop Computers: Used in the main memory system to enhance application performance and multitasking capabilities.
  • Graphics Cards: Provides the necessary memory for texture mapping, frame buffering, and other graphical operations.
  • Gaming Consoles: Supports the high-speed data requirements for rendering complex game environments.
  • Networking Equipment: Employed in routers, switches, and other network devices for efficient packet handling and data storage.
  • Embedded Systems: Integrated into various industrial and consumer embedded systems for real-time data processing.

Features

  • Capacity: 1Gb (128M x 8) memory organization.
  • Interface: DDR3 interface for high-speed data transfer.
  • Data Rate: Supports data transfer rates up to 1866 Mbps.
  • Operating Voltage: Operates at a standard 1.5V for DDR3 memory.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for space-efficient PCB mounting.
  • Refresh Modes: Auto Refresh and Self Refresh modes for optimized power management.

Benefits

  • Enhanced Performance: Delivers high-speed data access, resulting in improved system responsiveness.
  • Reduced Power Consumption: Operates at low voltage, minimizing power usage and heat generation.
  • Large Memory Capacity: Provides ample memory for demanding applications and data-intensive tasks.
  • Reliable Operation: Designed for stable and dependable performance in various operating conditions.
  • Wide Compatibility: Complies with JEDEC standards, ensuring compatibility with a broad range of systems.

Additional Details

The K4B1G0846G-BYK0 is built with advanced semiconductor technology to provide high performance and reliability. It supports various power-saving features to minimize energy consumption. The FBGA package allows for high-density mounting, making it suitable for compact devices. This DDR3 SDRAM component is a versatile solution for a wide range of memory applications.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess