EN
  • EN
  • DE

K4A8G165WB-BITD

Part No K4A8G165WB-BITD
Manufacturer Samsung
Catalog DDR
Description DDR4-2666 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940239-K4A8G165WB-BITD
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G165WB-BITD CAD Model

Description

The Samsung K4A8G165WB-BITD is a high-performance Double Data Rate (DDR) SDRAM component. This specific part is engineered to provide efficient memory solutions for a variety of applications requiring substantial bandwidth and low latency. It's manufactured by Samsung, a leading provider in memory technology, ensuring quality and reliability.

Applications

  • High-Performance Computing: Used in servers and workstations where fast data processing is crucial.
  • Gaming PCs and Consoles: Provides the necessary memory bandwidth for smooth gaming experiences.
  • Graphics Cards: Integrated into graphics cards to handle large textures and complex rendering.
  • Networking Equipment: Employed in routers, switches, and other networking devices for fast packet processing.
  • Embedded Systems: Used in advanced embedded systems needing high memory throughput.

Features

  • High Bandwidth: Offers a high data transfer rate due to its DDR technology.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for energy-efficient systems.
  • High Capacity: Provides ample memory capacity for demanding applications.
  • Reliable Performance: Manufactured with stringent quality control for stable operation.
  • Advanced Packaging: Utilizes advanced packaging technology for improved thermal performance and signal integrity.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Energy Efficiency: Reduces power consumption, leading to lower operating costs and extended battery life in portable devices.
  • Enhanced Gaming Experience: Delivers smoother frame rates and reduced loading times in games.
  • Faster Data Processing: Enables quicker processing of large datasets in scientific and engineering applications.
  • Increased System Stability: Provides reliable memory operation, reducing the risk of system crashes and data corruption.

Additional Details

The K4A8G165WB-BITD's specific technical specifications, such as its exact DDR generation (e.g., DDR4), clock speed, and timings, would require consulting the official Samsung datasheet for this part number. These specifications are critical for ensuring compatibility and optimal performance within the target system. The component is designed to operate within a specific voltage range, and exceeding this range can cause damage. Proper thermal management is also crucial to maintain stable operation and prevent overheating.

You May Also Be Interested in

Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6743 $58.6972
10+ $12.0397 $120.3970
15+ $11.6643 $174.9645
21+ $11.2878 $237.0438
27+ $10.9113 $294.6051
36+ $9.7829 $352.1844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,959 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess