The K4A8G085WB-BCTD is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It is a high-speed memory component used in a variety of computing applications.
Applications
- Desktop computers
- Laptop computers
- Servers
- Workstations
- Gaming consoles
- Networking equipment
Features
- DDR4 Technology
- High-speed data transfer
- Low voltage operation
- High density
- Lead-free construction
Benefits
- Improved system performance
- Increased memory capacity
- Reduced power consumption
- Enhanced reliability
- Environmentally friendly
Technical Specifications
- Density: 8Gb (Gigabits)
- Organization: 1G x 8
- Voltage: 1.2V
- Data Rate: Typically up to 2666 MT/s (MegaTransfers per second), but consult the datasheet for the exact speed grade (BCTD)
- Operating Temperature: Commercial temperature range
- Package: FBGA (Fine-Pitch Ball Grid Array)
For precise specifications, including timing parameters, power consumption, and operating temperature range, consult the official Samsung K4A8G085WB-BCTD datasheet.