EN
  • EN
  • DE

K4A8G045WB-BCPB

Part No K4A8G045WB-BCPB
Manufacturer Samsung
Catalog DDR
Description DDR4-2133 2Gx4 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940211-K4A8G045WB-BCPB
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G045WB-BCPB CAD Model

Description

The Samsung K4A8G045WB-BCPB is a high-performance DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component. It is designed for applications that require high memory bandwidth, low power consumption, and large memory capacity. Manufactured by Samsung, a leader in memory technology, this chip is suitable for a wide range of computing devices.

Applications

  • High-End Desktop PCs: Provides the necessary memory for demanding applications and gaming.
  • High-Performance Laptops: Enables fast and efficient multitasking in portable computing environments.
  • Server Systems: Supports high-density memory configurations for server applications.
  • Workstations: Facilitates memory-intensive tasks such as video editing and 3D rendering.
  • Networking Devices: Enhances the performance of routers, switches, and other networking equipment.

Features

  • DDR4 Technology: Leverages the advantages of DDR4, offering superior speed and lower power consumption compared to DDR3.
  • High Bandwidth: Delivers high memory bandwidth for rapid data transfer and improved system responsiveness.
  • Low Voltage Operation: Operates at a low voltage to minimize power consumption and reduce heat generation.
  • High Capacity: Provides a large memory capacity, allowing for the execution of more applications and handling of larger datasets.
  • Error Correction: Incorporates error correction capabilities to ensure data integrity and system stability.

Benefits

  • Increased System Speed: Significantly improves the speed and responsiveness of computing devices.
  • Reduced Power Consumption: Lowers power consumption, extending battery life in portable devices and reducing energy costs in servers.
  • Enhanced Multitasking: Enables seamless multitasking and the execution of multiple applications simultaneously.
  • Improved Data Reliability: Protects against data corruption, ensuring reliable operation and data integrity.
  • Scalability: Allows for flexible memory configurations, enabling systems to be scaled to meet specific performance requirements.

Technical Specifications

The K4A8G045WB-BCPB typically operates at 1.2V and offers data transfer rates of up to 2666 MHz or higher, depending on the system configuration. It is available in various densities and package options to meet diverse application needs. Key timing parameters, such as CAS Latency (CL), RAS to CAS Delay (tRCD), and RAS Precharge Time (tRP), contribute to its overall performance. Its specific architecture optimizes data access and reduces latency, making it a suitable choice for demanding applications.

You May Also Be Interested in

NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1086 $60.6516
14+ $8.2941 $116.1174
22+ $8.0353 $176.7766
30+ $7.7766 $233.2980
39+ $7.5167 $293.1513
52+ $6.7394 $350.4488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,946 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess