The K4A4G165WB-BCRC is a 4Gb (256M x 16) DDR4 SDRAM component manufactured by Samsung. It is designed for use in a variety of computing applications, including desktops, laptops, and servers, where high bandwidth and low power consumption are essential.
Applications
- Desktop PCs
- Laptop PCs
- Server systems
- Workstations
- Gaming consoles
Features
- 4Gb (256M x 16) memory organization
- DDR4 SDRAM technology
- Operating voltage: 1.2V
- Data transfer rates up to 2400 Mbps (PC4-19200)
- RoHS compliant (lead-free)
Benefits
- High Bandwidth: DDR4 technology provides significantly increased bandwidth compared to DDR3, resulting in faster data transfer speeds.
- Low Power Consumption: Operates at 1.2V, reducing power consumption and improving energy efficiency.
- Increased Memory Capacity: 4Gb density allows for greater overall system memory, enabling smoother multitasking and improved performance with memory-intensive applications.
- Improved System Performance: Faster data access contributes to overall enhanced system performance.
- Reliable Operation: Manufactured by Samsung, ensuring high quality and reliable performance.
Technical Specifications
The K4A4G165WB-BCRC operates at a voltage of 1.2V and supports data transfer rates up to 2400 Mbps, corresponding to PC4-19200. The specific timings (CAS latency, tRCD, tRP) are detailed in the official Samsung datasheet. It is designed for compatibility with standard DDR4 memory slots.
This DDR4 SDRAM chip is a key component in modern computing systems that require high-performance memory.