The K4A4G085WE-BIRC is a 4Gb (512M x 8) DDR4 SDRAM component manufactured by Samsung. This memory chip is designed for use in high-performance computing devices, providing fast data access and efficient power consumption.
Applications
- Desktop computers
- Laptop computers
- Server systems
- High-performance workstations
- Gaming PCs
Features
- 4Gb (512M x 8) memory configuration
- DDR4 SDRAM technology
- Operating voltage of 1.2V
- Data transfer rates up to 2400 Mbps (dependent on system configuration)
- RoHS compliant (lead-free)
Benefits
- Increased Bandwidth: DDR4 technology offers a significant increase in bandwidth compared to DDR3, resulting in faster data transfer speeds.
- Lower Power Consumption: Operates at 1.2V, reducing power consumption and improving energy efficiency.
- High Memory Capacity: The 4Gb density allows for greater memory capacity, enabling smoother multitasking and improved performance with memory-intensive applications.
- Enhanced System Performance: Faster data access and increased bandwidth contribute to overall improved system performance.
- Reliable Operation: Manufactured by Samsung, ensuring high quality and reliable performance.
Technical Specifications
The K4A4G085WE-BIRC operates at a supply voltage of 1.2V and supports data transfer rates up to 2400 Mbps. The specific timings and other parameters are detailed in the official Samsung datasheet for this part. It is designed to meet the requirements of modern computing platforms where speed and power efficiency are critical.
This DDR4 memory chip is commonly found in devices that require high-performance memory solutions.