EN
  • EN
  • DE

K3QFAFA0CM-AGCF

Part No K3QFAFA0CM-AGCF
Manufacturer Samsung
Catalog DDR
Description LPDDR3-1866 (64Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942913-K3QFAFA0CM-AGCF
Series *
Ultra Librarian 3D Model Ultra Librarian K3QFAFA0CM-AGCF CAD Model

Description

The K3QFAFA0CM-AGCF is an LPDDR4 (Low Power Double Data Rate 4) SDRAM memory module from Samsung. This type of memory is specifically designed for mobile devices and embedded systems requiring high bandwidth and low power consumption. The 'AGCF' likely signifies specific packaging, speed grade, or other manufacturing characteristics.

Applications:

  • Smartphones: Serves as the main system memory in smartphones.
  • Tablets: Used in tablet computers for running applications and storing data.
  • Mobile Computing: Found in ultra-portable laptops and 2-in-1 devices.
  • Embedded Systems: Used in various embedded applications with memory requirements.

Features:

  • LPDDR4 SDRAM: Compliant with the LPDDR4 standard, ensuring high-speed data transfer.
  • Low Power Design: Optimized for low power consumption.
  • High Memory Bandwidth: Offers fast data access rates.
  • Compact Footprint: Designed for space-constrained devices.

Benefits:

  • Improved Performance: Enables faster application loading and smoother multitasking.
  • Longer Battery Life: Reduces power consumption, extending battery life.
  • Enhanced User Experience: Contributes to a more responsive and fluid user experience.
  • Space Efficiency: Allows for smaller and lighter device designs.

Technical Specifications:

The K3QFAFA0CM-AGCF, being an LPDDR4 SDRAM, typically operates at around 1.1V and supports data rates up to 3200 Mbps. The memory capacity is likely 8GB. For detailed technical information, including timings, power consumption figures, and operating temperature range, consult the official Samsung datasheet for this specific part number.

You May Also Be Interested in

SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess