EN
  • EN
  • DE

INR 18650-25R

Part No INR 18650-25R
Manufacturer Samsung
Catalog OEM Parts (F - I)
Description Rech. Battery Li-Ion 3, 6V 2500mAh D18, 3x65mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959372-INR 18650-25R
Categories OEM Parts(F-I)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian INR 18650-25R CAD Model

Description

The Samsung INR18650-25R is a high-performance, rechargeable lithium-ion battery widely used in various power-demanding applications. This battery is known for its excellent balance of energy density, discharge rate, and cycle life, making it a popular choice among professionals and hobbyists alike. Manufactured by Samsung, a leading battery technology provider, the INR18650-25R delivers reliable power and long-lasting performance.

Applications:

  • Power tools (drills, saws, grinders)
  • Electric vehicles (e-bikes, scooters)
  • Laptop computers and other portable devices
  • Flashlights and other lighting equipment
  • Battery packs for RC vehicles and drones

Features:

  • High discharge rate: Delivers high current for demanding applications.
  • Large capacity: Provides extended run time.
  • Lithium-ion technology: Offers high energy density and long cycle life.
  • Rechargeable: Can be recharged multiple times.
  • Robust construction: Designed for durability and safety.

Benefits:

  • Extended run time: High capacity allows for longer use between charges.
  • Powerful performance: High discharge rate provides ample power for demanding applications.
  • Long lifespan: Lithium-ion technology ensures a long cycle life, reducing the need for frequent replacements.
  • Cost-effective: Rechargeable nature saves money compared to disposable batteries.
  • Versatile: Suitable for a wide range of applications.

Additional Details:

The Samsung INR18650-25R has a nominal voltage of 3.6V and a capacity of 2500mAh. It is capable of delivering a continuous discharge current of up to 20A. The battery has a standard 18650 form factor, measuring approximately 18mm in diameter and 65mm in length. It's important to handle lithium-ion batteries with care and use appropriate charging and safety equipment. Detailed specifications and safety guidelines are available in the product datasheet.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess