EN
  • EN
  • DE

GRM40NPO1R5B050AD

Part No GRM40NPO1R5B050AD
Manufacturer Samsung
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135009-GRM40NPO1R5B050AD
Categories Custom Parts
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM40NPO1R5B050AD CAD Model

Description

The GRM40NPO1R5B050AD is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It belongs to the GRM series, known for its high reliability and performance in various electronic circuits. This particular capacitor has a capacitance value of 1.5pF (picofarads) and utilizes NPO (COG) dielectric material, which provides excellent stability over temperature and voltage variations. The '40' in the part number refers to the EIA case size, specifically 1808 (4520 metric), indicating its dimensions.

Applications

  • High-frequency circuits: Due to its low loss and stable capacitance, it's suitable for RF applications.
  • Timing circuits: The stable capacitance is critical for accurate timing.
  • Filtering circuits: Used in filter networks where consistent performance is required.
  • Bypass and decoupling: Provides stable voltage supply in sensitive circuits.
  • Consumer electronics: Smartphones, tablets, and other portable devices.

Features

  • Capacitance: 1.5pF (±0.1pF Tolerance possible)
  • Dielectric Material: NPO/COG (Temperature Compensating)
  • Voltage Rating: 50V
  • Case Size: 1808 (EIA), 4520 (Metric)
  • Termination: Nickel Barrier with Tin Plating
  • High Stability: Minimal capacitance change over temperature and voltage.
  • Low ESR (Equivalent Series Resistance): Suitable for high-frequency applications.

Benefits

  • Reliable Performance: The NPO dielectric ensures stable capacitance, minimizing circuit variations.
  • Precise Timing: Ideal for applications requiring accurate timing due to its stable characteristics.
  • Reduced Noise: Effective for decoupling and bypassing, reducing noise in sensitive circuits.
  • Compact Size: The 1808 case size offers a good balance between capacitance and size.
  • Long Lifespan: MLCCs are known for their long lifespan and high reliability.

Additional Details

The capacitor's NPO dielectric provides a temperature coefficient of approximately 0 ±30 ppm/°C, meaning its capacitance changes very little with temperature fluctuations. The 50V voltage rating indicates the maximum DC voltage that can be safely applied to the capacitor. The nickel barrier with tin plating on the terminations ensures good solderability and prevents leaching. This component is RoHS compliant, meaning it adheres to the Restriction of Hazardous Substances directive, ensuring it is environmentally friendly.

The GRM40NPO1R5B050AD is designed for surface mount technology (SMT) and is suitable for automated assembly processes. Its high stability and low loss characteristics make it an excellent choice for demanding applications in various electronic devices.

You May Also Be Interested in

Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess