DFRE5N1010YA Rectifier
Designed for high efficiency and reliability, the DFRE5N1010YA rectifier is a pivotal component in AC to DC conversion processes. It supports a broad spectrum of applications, ensuring performance consistency and energy efficiency.
- Applications and Projects:
- Battery chargers
- Power adapters
- Solar inverters
- UPS systems
- Features and Benefits:
- Low forward voltage drop: Minimizes energy loss, enhancing efficiency.
- High surge capability: Ensures endurance during overload conditions.
- Compact and durable: Suitable for rugged and space-limited environments.
- Additional Details:
- Maximum Average Forward Current: 10A
- Peak Reverse Voltage: 1000V
- Operating Temperature Range: -40°C to 125°C