EN
  • EN
  • DE

CL31B105KAFNNNE

Part No CL31B105KAFNNNE
Manufacturer Samsung
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1 µF
Mounting SMD (SMT)
Case / Package 1206
Dielectric X7R
Voltage Rating (DC) 25 V
Win Source Part Number 1052284-CL31B105KAFNNNE
Categories Ceramic Capacitors
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL31B105KAFNNNE CAD Model

Description

The CL31B105KAFNNNE is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is designed for general-purpose applications in electronic circuits, offering stable capacitance over a wide range of temperatures and voltages. The capacitor is commonly used for decoupling, bypass, and filtering applications where space is a constraint.

Applications:

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering circuits
  • Smoothing circuits
  • General-purpose applications

Features:

  • High capacitance value: Provides significant energy storage in a compact package.
  • Compact size: Allows for high-density circuit designs.
  • Stable performance: Maintains consistent capacitance over temperature and voltage variations.
  • Low equivalent series resistance (ESR): Minimizes power loss and improves circuit efficiency.
  • Surface mount design: Facilitates automated assembly processes.

Benefits:

  • Improved circuit performance: Enhances the stability and reliability of electronic circuits.
  • Reduced board space: Enables smaller and more compact electronic devices.
  • Increased energy efficiency: Minimizes power dissipation and extends battery life.
  • Cost-effective solution: Delivers high performance at a competitive price point.
  • Simplified manufacturing: Streamlines assembly and reduces production costs.

Additional Details:

The CL31B105KAFNNNE capacitor is characterized by its capacitance, voltage rating, and temperature coefficient. Specific electrical characteristics, including capacitance tolerance, dissipation factor, and insulation resistance, can be found in the manufacturer's datasheet. This capacitor is commonly used in portable electronic devices, power supplies, and signal processing circuits. Its small size and high capacitance make it well-suited for applications where board space is limited. The CL31B105KAFNNNE is RoHS compliant, meeting environmental standards for hazardous substances.

You May Also Be Interested in

Taiyo Yuden
CAP CER 1UF 50V X5R 0805
Lowest to $0.0177
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
2200 pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us
Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess