The Samsung CL21B106KPQNNE is a multilayer ceramic capacitor (MLCC). MLCCs are essential passive components used in electronic circuits for a wide range of applications, including decoupling, bypassing, filtering, and energy storage.
Applications
- Decoupling capacitor for IC power rails
- Bypass capacitor for noise reduction
- Filtering capacitor in signal processing circuits
- Timing circuits
- Voltage regulation circuits
Features
- Capacitance: 10µF (106)
- Voltage Rating: 16V (KP)
- Temperature Characteristic: X5R (QN)
- Case Size: 0805 (CL21) - EIA 0805 (2012 metric)
- Termination: Nickel Barrier with Tin Plating (NE)
- RoHS Compliant
Benefits
- Effective decoupling and noise reduction
- Stable capacitance over temperature and voltage (X5R dielectric)
- Compact size for high-density PCB designs
- Reliable performance in various operating conditions
- Excellent solderability
Additional Details
The CL21B106KPQNNE is an X5R type ceramic capacitor. X5R dielectric provides a good balance between capacitance stability and size. X5R capacitors maintain their capacitance within ±15% over a temperature range of -55°C to +85°C. The EIA 0805 case size (2012 metric) is commonly used in a wide range of electronic devices. The 16V voltage rating is suitable for many low-voltage power rails. Nickel barrier termination ensures excellent solderability and prevents silver leaching. Its typically used in applications requiring a relatively high capacitance value in a small form factor, such as decoupling power rails in microcontrollers and other digital ICs. The capacitance tolerance is ±10%.