EN
  • EN
  • DE
  • IT

CL21A106MBFNNNE

Part No CL21A106MBFNNNE
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820526-CL21A106MBFNNNE
Ultra Librarian 3D Model Ultra Librarian CL21A106MBFNNNE CAD Model

Description

The CL21A106MBFNNNE is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is an 0805-sized (2.0mm x 1.25mm) capacitor with a capacitance of 10µF (106) and a voltage rating of 16V (MBF). The 'NNNE' likely refers to the dielectric material or specific performance characteristics.

Applications

  • Bypass Capacitors: Used to decouple power supply lines in digital and analog circuits.
  • Smoothing Capacitors: Reduces ripple voltage in power supplies.
  • Filtering: Used in low-pass and high-pass filter circuits.
  • Power Management Circuits: Employed in voltage regulators and DC-DC converters.
  • General-Purpose Applications: Suitable for a wide range of electronic circuits requiring a small, reliable capacitor.

Features

  • Multilayer Ceramic Capacitor (MLCC): Offers high capacitance in a small size.
  • 0805 Case Size: Compact dimensions for space-constrained applications.
  • 10µF Capacitance: Provides a high capacitance value for decoupling and filtering.
  • 16V Voltage Rating: Suitable for low-voltage circuits.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Small Size: Allows for high-density circuit board designs.
  • High Capacitance: Provides effective decoupling and filtering.
  • Reliable Performance: Ceramic construction ensures stable operation over temperature.
  • Easy to Use: Standard SMT package simplifies assembly.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details

MLCCs like the CL21A106MBFNNNE are known for their low equivalent series resistance (ESR) and equivalent series inductance (ESL), making them suitable for high-frequency applications. The dielectric material used in this capacitor likely contributes to its specific temperature coefficient of capacitance (TCC) and voltage coefficient of capacitance (VCC) characteristics. Consult the manufacturer's datasheet for detailed specifications.

When using this capacitor, consider the derating effects of voltage and temperature on the actual capacitance value. MLCCs can exhibit capacitance changes under varying operating conditions. Also, ensure proper soldering techniques are used to prevent damage to the capacitor during assembly. Avoid excessive mechanical stress during handling and placement.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess