EN
  • EN
  • DE

CL10A475KQ5LNNC

Part No CL10A475KQ5LNNC
Manufacturer Samsung
Catalog Ceramic Capacitors
Description CAP CER 4.7UF 6.3V X5R 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Samsung Electro-Mechanics
Packaging Reel
Capacitance 4.7μF
Tolerance ±10%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Features Low Profile
Applications General Purpose
Mounting Style SMT, MLCC
Manufacturer Package 0603 (1608 Metric)
Parts Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Maximum) 0.020" (0.50mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 713940-CL10A475KQ5LNNC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CL10A475KQ5LNNC CAD Model

Description

The CL10A475KQ5LNNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. MLCCs are widely used in electronic circuits for decoupling, filtering, and energy storage due to their small size, high capacitance values, and reliable performance. This specific capacitor has a capacitance value of 4.7µF, a voltage rating of 16V, and a X5R dielectric. The package size is 0603 (1.6mm x 0.8mm).

Applications

  • Decoupling capacitors: Used to decouple power supplies in digital circuits, reducing noise and improving stability.
  • Filtering applications: Employed in filtering circuits to remove unwanted frequencies and noise.
  • Energy storage: Used for energy storage in low-power applications, such as backup power circuits.
  • Bypass capacitors: Used to bypass high-frequency signals to ground, improving signal integrity.
  • Timing circuits: Used in timing circuits to set the frequency of oscillators and timers.

Features

  • High capacitance value: Offers a relatively high capacitance of 4.7µF in a small package.
  • X5R dielectric: Provides stable capacitance over a wide temperature range.
  • Small 0603 package: A compact surface-mount package for high-density circuit designs.
  • High voltage rating: Suitable for applications with voltage levels up to 16V.
  • RoHS compliant: Compliant with RoHS environmental standards.

Benefits

  • Effective decoupling: Reduces noise and improves stability in digital circuits.
  • Stable performance: Maintains stable capacitance over temperature variations.
  • Space-saving design: The small package allows for high-density circuit layouts.
  • Reliable operation: Offers reliable performance in a wide range of operating conditions.
  • Cost-effective solution: Provides a cost-effective solution for decoupling and filtering applications.

Additional Details

The CL10A475KQ5LNNC has a capacitance tolerance of ±10%. The operating temperature range is typically -55°C to +85°C. The X5R dielectric offers good temperature stability compared to other dielectrics like Y5V. The 0603 package requires proper soldering techniques. Proper placement and soldering are critical for reliable performance. Consider using reflow soldering for automated assembly. Refer to the Samsung datasheet for detailed electrical characteristics, soldering guidelines, and reliability information. The capacitor is typically used with other passive components like resistors and inductors to create complete filtering circuits. Keep track of moisture sensitivity levels for proper storage before soldering. The "Q5" is a voltage rating code.

You May Also Be Interested in

TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
Kemet
2200 pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess