Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 242151-CL05C470JONC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CL05C470JONC CAD Model

Description

Product Description:

The CL05C470JONC is synonymous with robust performance in multilayer ceramic capacitors. With a fine balance of size and power, it is a compelling option for contemporary electronics.

Applications and Projects:

  • GPS Systems
  • Battery-Operated Devices
  • Digital Signal Processing

Features and Benefits:

  • Capacitance: 47pF
  • Voltage Rating: 25V
  • Stable Performance Across Various Frequencies
  • Minimal Impedance

Additional Details:

This device is known for exceptional durability and efficiency, making it a preferred choice in high-durability environments.

You May Also Be Interested in

Johanson Technology Inc.
Chip Capacitor Pack aging Information | CAP CER 0.8PF 50V C0G/NP0 0402
Lowest to $0.1182
ECAD model for 500R07S0R8BV4T
Murata Electronics North America
CAP CER
Need more? Email Us
ECAD model for RDER73A682K2K1H03B
Panasonic
Multilayer Ceramic Capacitors(High-Q Capacitors)
Need more? Email Us
ECAD model for ECDG0ER208
Murata Electronics North America
CAP CER 1500PF 50V NP0 RADIAL
Need more? Email Us
ECAD model for RDE5C1H152J0P1H03B
Taiyo Yuden
High Value Multilayer Ceramic Capacitors (High dielectric type) | CAP CER 1000PF 50V X5R 0402
Need more? Email Us
ECAD model for UMK105BJ102KV-F
Panasonic
Multilayer Ceramic Capacitors(High-Q Capacitors)
Need more? Email Us
ECAD model for ECDG0E1R5B
Taiyo Yuden
High Value Multilayer Ceramic Capacitors (High dielectric type) | CAP CER 3300PF 50V X5R 0402
Lowest to $0.0049
ECAD model for UMK105BJ332KV-F
TDK Corporation
CAP CER 220PF 50V X5R 0402
Need more? Email Us
ECAD model for CGA2B2X5R1H221K050BA
AVX Corporation
1210, 1825, 2225, 3640 X7R Dielectric, High Voltage MLC Chips, Capacitor | CAP CER 0.015UF 3KV X7R 2225
Lowest to $1.3112
ECAD model for 2225HC153KAT1A

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention