The Samsung CL05A225KO5NQ5C is a multilayer ceramic capacitor (MLCC). MLCCs are widely used passive components in electronic circuits for various purposes such as decoupling, bypassing, filtering, and energy storage. The CL05 series from Samsung denotes a specific size and performance characteristic within their MLCC product line.
Applications
- Decoupling capacitors in power supplies
- Bypass capacitors in digital circuits
- Filtering capacitors in analog circuits
- Timing circuits
- Resonant circuits
- High-frequency circuits
Features
- Capacitance: 2.2µF (225)
- Voltage Rating: 6.3V (05)
- Temperature Characteristic: X5R (NQ)
- Case Size: 0402 (05) - EIA 0402 (1005 metric)
- Termination: Nickel Barrier with Tin Plating
- High volumetric efficiency
- RoHS Compliant
Benefits
- Effective decoupling to reduce noise and voltage ripple
- Stable capacitance over temperature and voltage (X5R dielectric)
- Small size for high-density circuit boards
- Reliable performance in various operating conditions
- Easy to solder due to tin plating
Additional Details
The CL05A225KO5NQ5C is an X5R ceramic capacitor. X5R dielectric offers a good balance between size, stability, and cost. X5R capacitors maintain their capacitance within ±15% over a temperature range of -55°C to +85°C. The 0402 case size is a miniature size, suitable for space-constrained applications. The 6.3V voltage rating is suitable for low-voltage circuits commonly found in portable devices and logic circuits. The nickel barrier termination provides excellent solderability and resistance to leaching. It's commonly used for decoupling power rails in microcontrollers, FPGAs, and other digital ICs to reduce noise and improve signal integrity. The capacitance tolerance is typically ±10%.