The TEF6646HW/V101,518 is a state-of-the-art car radio tuner integrated circuit brought to you by NXP Semiconductors. This IC is designed to provide exceptional reception quality and advanced signal processing in a compact form factor, making it an ideal choice for automotive entertainment systems.
Key Features
- High Performance: With its advanced digital signal processing, the TEF6646HW ensures crystal-clear audio reception and minimizes interference, providing listeners with a premium in-car audio experience.
- Wide Frequency Range: It supports a broad range of frequencies including FM, AM, LW, SW bands, ensuring comprehensive global radio coverage.
- Integrated RDS/RBDS Demodulator: The inclusion of Radio Data System (RDS) and Radio Broadcast Data System (RBDS) demodulators enables the reception of additional information such as station identification and song titles.
- Low Noise Figure: The device's low noise figure enhances sensitivity and sound quality, especially in areas with weak signal strength.
- Automatic Frequency Control (AFC): This feature helps maintain stable tuning and reduces the need for manual adjustments by the listener.
Applications
The TEF6646HW/V101,518 is primarily used in automotive infotainment systems, providing drivers and passengers with a seamless audio experience. It is suitable for a variety of vehicles ranging from economy cars to luxury models, ensuring a high-quality radio listening experience regardless of the vehicle type.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
7.0 to 10.5 V |
| Operating Temperature |
-40°C to +85°C |
| Package |
HWQFN48 |
| Dimensions |
7mm x 7mm x 0.85mm |
The TEF6646HW/V101,518 is a testament to NXP's commitment to innovation and quality in the automotive semiconductor space. With its robust feature set and reliable performance, this tuner IC is poised to enhance the in-car audio experience for drivers and passengers alike.