The CL05A126MR5QNBC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. MLCCs are commonly used in electronic circuits for decoupling, bypassing, filtering, and energy storage.
Applications:
- Decoupling Capacitors
- Bypass Capacitors
- Filtering Circuits
- Energy Storage
Features:
- 12µF Capacitance (inferred from 126 designation)
- Ceramic Dielectric
- Surface Mount Device (SMD)
- Compact Size (0402 or 0603 likely)
Benefits:
- Stable Capacitance
- Low ESR (Equivalent Series Resistance)
- High Reliability
Based on the part number, we can deduce some key specifications. 'CL05' likely indicates the case size (e.g., 0402 or 0603). 'A' probably specifies the dielectric material (e.g., X5R, X7R). '126' likely represents a capacitance of 12 µF (12 x 10^6 pF). 'MR5Q' might indicate the voltage rating and tolerance. The actual voltage rating, temperature coefficient, and tolerance will need to be confirmed by the datasheet. These capacitors are designed for general-purpose applications in a wide range of electronic devices.