EN
  • EN
  • DE

CL03A105MP3NS5C

Part No CL03A105MP3NS5C
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820487-CL03A105MP3NS5C
Ultra Librarian 3D Model Ultra Librarian CL03A105MP3NS5C CAD Model

Description

The CL03A105MP3NS5C is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypassing, filtering, and energy storage. Samsung is a leading global manufacturer of electronic components, and their MLCCs are known for their reliability and performance.

Applications

  • Decoupling Capacitors: Used to suppress noise and voltage fluctuations in digital circuits, providing a stable power supply for integrated circuits.
  • Bypass Capacitors: Employed to bypass high-frequency signals to ground, reducing noise and interference in sensitive circuits.
  • Filtering Circuits: Utilized in filters to remove unwanted frequencies from signals, such as in audio amplifiers and communication systems.
  • Timing Circuits: Integrated into timing circuits for generating precise time delays and frequencies.
  • Energy Storage: Used for storing small amounts of energy in portable electronic devices and power supplies.

Features

  • Compact Size: Small physical dimensions allow for use in space-constrained applications, such as smartphones and wearable devices.
  • High Capacitance Value: Provides a relatively high capacitance value for its size, making it suitable for various applications.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves performance in high-frequency circuits.
  • Stable Performance: Offers stable capacitance and performance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Noise Immunity: Effective decoupling and bypassing capabilities reduce noise and interference, improving the overall performance and reliability of electronic circuits.
  • Stable Circuit Operation: Consistent capacitance value ensures stable circuit operation over a range of operating conditions.
  • Space Saving: Compact size allows for integration into dense electronic assemblies.
  • Reduced Power Losses: Low ESR minimizes power dissipation, improving the efficiency of electronic circuits.
  • High Reliability: Samsung's reputation for quality ensures reliable operation in demanding environments.

Additional Details

The CL03A105MP3NS5C has a capacitance of 1.0µF (1 microfarad). The 'CL03' designates the case size (0603, or 0.06 inch x 0.03 inch). The voltage rating is typically 6.3V or 10V (check the datasheet for specific rating). The 'MP3N' usually refers to the dielectric material and temperature coefficient (X5R, X7R, etc.). The 'S5C' might indicate the packaging type or termination finish. MLCCs are non-polarized components, meaning they can be installed in either direction. Proper soldering techniques are essential to ensure reliable connections and prevent damage to the component. It's essential to consult the datasheet for detailed specifications, including capacitance tolerance, operating temperature range, and soldering recommendations. Using the appropriate voltage and temperature derating is crucial for long-term reliability.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0292 $50.0780
4,185+ $0.0239 $100.0215
6,470+ $0.0232 $150.1040
8,930+ $0.0224 $200.0320
11,525+ $0.0217 $250.0925
15,385+ $0.0195 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess