EN
  • EN
  • DE

7795\512MB\32Mx8\18C

Part No 7795\512MB\32Mx8\18C
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 64Mx72-75 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952207-7795\512MB\32Mx8\18C
Series *
Ultra Librarian 3D Model Ultra Librarian 7795\512MB\32Mx8\18C CAD Model

Description

The Samsung 7795 memory module is a 512MB DDR SDRAM module intended for use in older computer systems and embedded applications. With a configuration of 32Mx8 organized into 18 chips, this module is designed to provide essential memory capacity for systems that require a smaller memory footprint. Its compatibility is primarily focused on systems supporting DDR SDRAM technology.

Applications:

  • Legacy Desktop PCs
  • Older Laptop Computers
  • Embedded Systems
  • Industrial Control Systems
  • Networking Devices

Features:

  • 512MB Capacity: Provides basic memory for running older applications and operating systems.
  • DDR Technology: Offers improved data transfer rates compared to SDR SDRAM.
  • 32Mx8 Configuration: Specifies the organization of the memory chips on the module.
  • 18 Chips: Indicates the number of memory chips integrated on the module.
  • Compatibility with DDR SDRAM Systems: Designed to work with motherboards and systems that support DDR SDRAM.

Benefits:

  • Essential Memory for Legacy Systems: Provides the necessary memory for older computers and devices to function correctly.
  • Improved Performance over SDR SDRAM: Offers faster data transfer rates and lower latency compared to older memory technologies.
  • Cost-Effective Solution: Provides a relatively inexpensive way to upgrade or repair older systems.
  • Reliable Operation: Samsung is a well-known memory manufacturer, ensuring stable and dependable performance.
  • Compatibility: Designed to be compatible with a wide range of systems that support DDR SDRAM.

Additional Details:

The specific operating frequency and voltage of this memory module should be confirmed by referring to the full specifications provided by Samsung. Ensure that the module is installed correctly and is compatible with the system's motherboard. Proper handling is crucial to prevent damage to the module during installation. This module is designed for systems that have a smaller memory requirement, so it may not be suitable for modern applications requiring significant memory resources.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess