The Samsung 2126/M366S1723CTS-C75 is a 128MB DDR SDRAM SODIMM memory module. It is designed to provide temporary storage for data and instructions in laptops and other small form-factor computing devices.
Applications:
- Laptop computers
- Notebook computers
- Embedded systems
- Small form-factor PCs
- Industrial computing devices
Features:
- 128MB capacity
- DDR SDRAM technology
- SODIMM form factor
- PC2700 (DDR333) speed rating
- 200-pin configuration
Benefits:
- Increases system performance by providing fast data access
- Enables multitasking and smoother operation of applications
- Provides sufficient memory for basic computing tasks
- Offers a compact and space-saving design
- Compatible with a wide range of laptops and notebooks
Additional Details:
This DDR SDRAM SODIMM operates at a voltage of 2.5V. The PC2700 speed rating indicates that it can transfer data at a maximum rate of 2.7 GB/s. The 200-pin configuration is the standard for SODIMM modules used in laptops. DDR (Double Data Rate) SDRAM technology allows the module to transfer data twice per clock cycle, effectively doubling the bandwidth compared to standard SDRAM. This module is designed to meet JEDEC standards for DDR SODIMM memory. When installing, ensure proper alignment of the notch on the module with the corresponding key on the SODIMM slot.