EN
  • EN
  • DE

STU12L01

Part No STU12L01
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description Super high dense cell design for low RDS(ON).
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 348563-STU12L01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STU12L01 CAD Model

Description

The STU12L01 is a surface-mount Schottky Barrier Rectifier manufactured by SamHop Microelectronics. This diode is designed for high-frequency applications requiring low forward voltage drop and fast switching speeds. It is commonly used in various electronic circuits for rectification, voltage clamping, and protection purposes.

Applications:

  • DC-DC converters
  • Reverse polarity protection
  • Blocking diodes
  • Freewheeling diodes in inductive circuits
  • Solar panel junction boxes

Features:

  • Low forward voltage drop, minimizing power loss.
  • Fast switching speed, suitable for high-frequency applications.
  • Surface mount package for automated assembly.
  • High surge current capability to withstand transient voltage spikes.
  • RoHS compliant, ensuring environmental friendliness.

Benefits:

  • Improved efficiency in power conversion circuits due to low forward voltage drop.
  • Reduced heat dissipation, leading to increased system reliability.
  • Simplified PCB layout with a compact surface mount package.
  • Enhanced system protection against voltage surges and reverse polarity conditions.
  • Compliance with environmental regulations, promoting sustainability.

Technical Specifications:

While exact specifications vary based on the datasheet version, key parameters include:

  • Maximum Repetitive Peak Reverse Voltage: Typically 10-20V
  • Maximum Average Forward Rectified Current: Typically 1-2A
  • Maximum Peak Forward Surge Current: Typically 30-50A
  • Forward Voltage Drop: Typically 0.3-0.5V at rated current
  • Operating Temperature Range: Typically -55°C to +125°C
  • Package: SMA/SMB/SMC

For precise specifications, refer to the official STU12L01 datasheet from SamHop Microelectronics.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,068 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess