EN
  • EN
  • DE

STS8215

Part No STS8215
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description Dual N-Channel E nhancement Mode F ield E ffect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 348279-STS8215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS8215 CAD Model

Description

The STS8215 is a P-Channel enhancement mode power MOSFET from SamHop Microelectronics. This MOSFET is engineered to deliver efficient power switching capabilities, making it well-suited for various applications, including load switching, power supplies, and DC-DC converters. Its key characteristics include low on-resistance and fast switching speeds.

Applications:

  • Load Switching: Efficiently controls power delivery to different loads in electronic systems.
  • Power Supplies: Integrated into power supply designs for regulating voltage levels.
  • DC-DC Converters: Used in DC-DC conversion circuits to step up or step down voltages.
  • Battery Management Systems (BMS): Acts as a switching element in battery charging and discharging circuits.
  • Power Management in Portable Devices: Optimized for power management in devices like smartphones, tablets, and laptops.

Features:

  • P-Channel Enhancement Mode: Functions as a P-Channel MOSFET, offering ease of control.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency with low RDS(on) values, dependent on VGS (gate-source voltage).
  • Fast Switching Speed: Provides rapid switching capabilities for high-frequency operation.
  • Low Gate Charge: Simplifies gate drive requirements by reducing gate charge.
  • Avalanche Rated: Offers enhanced reliability by withstanding avalanche conditions.
  • Surface Mount Package: Available in surface-mount packages for easy PCB integration.

Benefits:

  • High Efficiency: Low RDS(on) leads to reduced power dissipation and increased efficiency.
  • Compact Design: Surface-mount package enables compact circuit layouts.
  • Reliable Performance: Avalanche rating ensures robust performance in transient conditions.
  • Simplified Circuit Design: Low gate charge eases gate drive requirements.
  • Versatile Applications: Suitable for a broad range of power management tasks.

Additional Details:

The STS8215 is characterized by specific electrical parameters, including maximum drain-source voltage (VDS), continuous drain current (ID), and gate-source voltage (VGS). The precise values are detailed in the official datasheet. Engineers should consult the datasheet for accurate electrical characteristics, thermal resistance, and package dimensions before integrating the STS8215 into a design. Proper gate drive voltage and thermal management are essential for achieving optimal performance and preventing device failure. The component is typically provided in tape and reel packaging for efficient automated assembly processes.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess