EN
  • EN
  • DE

STM4550

Part No STM4550
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description N-Channel E nhancement Mode Field Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 346502-STM4550
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM4550 CAD Model

Description

The STM4550 is a power management integrated circuit (PMIC) designed for use in a variety of portable and embedded systems. Manufactured by SamHop, this IC provides efficient power conversion and management for different voltage rails, contributing to extended battery life and optimized system performance.

Applications:

  • Portable media players
  • Handheld gaming consoles
  • Smartphones and tablets
  • GPS navigation devices
  • Embedded systems requiring efficient power management

Features:

  • High efficiency DC-DC conversion
  • Multiple voltage rails support
  • Low quiescent current for extended battery life
  • Over-voltage and over-current protection
  • Short-circuit protection
  • Thermal shutdown protection
  • Integrated LDO regulators
  • Compact package size

Benefits:

  • Extended Battery Life: High efficiency conversion minimizes power loss, extending battery life in portable applications.
  • Reduced System Size: Integration of multiple power management functions reduces the number of external components required, leading to smaller and more compact system designs.
  • Improved System Reliability: Comprehensive protection features safeguard the system from potential damage due to over-voltage, over-current, and short circuits.
  • Simplified Design: Integrated LDO regulators simplify the design process and reduce the need for external regulators.
  • Optimized Performance: Precise voltage regulation ensures stable and reliable operation of connected devices and components.

The STM4550 typically includes a step-down (buck) converter, LDO regulators, and various protection circuits. It is designed to operate over a wide input voltage range, making it suitable for various battery chemistries and power sources. The integrated protection features such as over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown ensure the safety and reliability of the powered devices. The small package size allows for integration into space-constrained applications. Further technical specifications include input voltage range, output voltage options, switching frequency, and thermal resistance. Refer to the SamHop datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess