Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 184 Hz ~ 20 kHz
Frequency - Self Resonant 230Hz
Impedance 8 Ohms
Efficiency - dBA 82.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 2 W
Power - Max 4 W
Port Location Top
Shape Round, Square Frame
Material - Cone Paper
Material - Magnet Nd-Fe-B
Termination Solder Eyelet(s)
Size / Dimension 1.421" L x 1.421" W (36.10mm x 36.10mm)
Height - Seated (Max) 0.571\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1545259-CMS0361KLX
Ultra Librarian 3D Model Ultra Librarian CMS0361KLX CAD Model

You May Also Be Interested in

DB Unlimited.
8 Ohms General Purpose Speaker 3 W 100 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for SC700208-1
DB Unlimited.
8 Ohms General Purpose Speaker 500 mW 500 Hz ~ 20 kHz Top Round
Need more? Email Us
ECAD model for SM280508-1
CUI Inc.
SPEAKER 8OHM 1W TOP PORT 86DB
Lowest to $4.7793
ECAD model for CLS0301-L152
Knowles
SPEAKER 730OHM SIDE PORT 118DB / 730 Ohms Receiver, Balanced Armature Speaker 200 Hz ~ 4 kHz Top Rectangular
Need more? Email Us
ECAD model for BK-23134-000
Peerless by Tymphany
SPEAKER 6.44OHM 60W 88.5DB 6.5"
Need more? Email Us
ECAD model for SDS-160F25CP01-06
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for EC-23894-P28
Knowles
SPEAKER 550OHM SIDE PORT 100DB
Need more? Email Us
ECAD model for FC-26887-000
DB Unlimited.
SPEAKER 4OHM 2.5W 99DB 220HZ / 4 Ohms General Purpose Speaker 2.5 W 150 Hz ~ 20 kHz Top Round
Lowest to $8.9406
ECAD model for SM330104-1
PUI Audio, Inc.
SPEAKER 8OHM 2W TOP PORT 83DB / 8 Ohms General Purpose Speaker 2 W 200 Hz ~ 20 kHz Top Oval, Rectangular Frame
Need more? Email Us
ECAD model for AS04008CO-R

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention