EN
  • EN
  • DE

AMT113S-V

Part No AMT113S-V
Manufacturer Same Sky
Catalog Industrial Sensors
Description ENCODER INC VOLTAGE R/A CONN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Encoder Type Incremental
Output Type Voltage
Pulses per Revolution Programmable
Voltage - Supply 5V
Actuator Type 2mm ~ 8mm Open Center
Detent No
Built in Switch No
Mounting Type Chassis Mount, Motors
Orientation Right Angle
Termination Style Connector
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599113-AMT113S-V
Ultra Librarian 3D Model Ultra Librarian AMT113S-V CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
ENCODER OPT QUAD VERT CABLE LEAD
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us
Telemecanique Sensors
PHOTOELECTRIC SENSORS XU, XUB, M
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess