EN
  • EN
  • DE

MJSC41-11-A

Part No MJSC41-11-A
Manufacturer Ruland Manufacturing
Catalog Structural, Motion Hardware
Description 11 MM JAW COUPLING HUB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Ruland Manufacturing
Package Bag
Product Status Active
Type Coupling Hub
Specifications 1.625" (41.28mm) Outer Diameter x 0.709" (18.00mm) Length
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Win Source Part Number 1220143-MJSC41-11-A
Ultra Librarian 3D Model Ultra Librarian MJSC41-11-A CAD Model

Description

The 1220143-MJSC41-11-A is a coupling hub from Ruland Manufacturing used in structural and motion hardware applications.

  • Package: Bag
  • Outer Diameter: 1.625" (41.28mm)
  • Length: 0.709" (18.00mm)
  • Status: Active
  • ECCN: Not specified
  • MSL Level: Not specified
  • REACH: Unaffected
  • HTSUS Code: 8483.60.8000

You May Also Be Interested in

Ruland Manufacturing
25MMX25MM STEEL RIGID COUPLING
Need more? Email Us
Pololu Corporation
POLOLU WHEEL FOR STANDARD SERVO
Need more? Email Us
Ruland Manufacturing
40 MM STAINLESS SHAFT COLLAR
Need more? Email Us
Pololu Corporation
SCOOTER/SKATE WHL 144X29MM BLACK
Need more? Email Us
Elesa USA Corporation
RE.FF, INJECTED POLYURETHANE CAS
Need more? Email Us
Pololu Corporation
22T TRACK SET - RED
Need more? Email Us
Ruland Manufacturing
3MMX3MM ALUMINUM BEAM CPLNG
Need more? Email Us
Pololu Corporation
WHEEL 60X8MM PAIR - YELLOW
Need more? Email Us
Wakefield-Vette
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess