EN
  • EN
  • DE

AD80233BCPZ-500

Part No AD80233BCPZ-500
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816600-AD80233BCPZ-500
Ultra Librarian 3D Model Ultra Librarian AD80233BCPZ-500 CAD Model

Description

AD80233BCPZ-500: High-Performance ADC from Analog Devices Inc.

The AD80233BCPZ-500, manufactured by Analog Devices Inc., is a state-of-the-art analog-to-digital converter (ADC) that offers exceptional performance and accuracy for a wide range of applications. This high-speed ADC is designed to meet the rigorous demands of advanced digital signal processing (DSP) systems, including communications, radar, and imaging systems.

With a sampling rate of up to 500 MSPS (mega-samples per second), the AD80233BCPZ-500 is capable of converting analog signals into digital data with high precision and speed. This makes it an ideal choice for applications requiring real-time data acquisition and processing, such as medical imaging, test and measurement equipment, and high-speed data acquisition systems.

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that measures just 32 mm x 32 mm, saving valuable board space while still providing the high performance expected from Analog Devices products. The small footprint of the AD80233BCPZ-500 does not compromise its functionality or reliability, making it suitable for space-constrained applications.

Key features of the AD80233BCPZ-500 include:

  • High Sampling Rate: 500 MSPS, enabling the capture of fast transient signals and increasing system performance.
  • Resolution: The ADC provides excellent dynamic range and signal-to-noise ratio (SNR), ensuring accurate digital representation of the analog input signal.
  • Integrated Features: The device includes various integrated functionalities such as a voltage reference and sample-and-hold circuit, reducing the need for external components.
  • Power Efficiency: Designed for low power consumption, the AD80233BCPZ-500 is suitable for battery-powered devices and energy-sensitive applications.
  • Digital Interface: The ADC features a flexible digital interface that is compatible with various DSP and FPGA architectures, simplifying system integration.

The AD80233BCPZ-500 is backed by Analog Devices' reputation for quality and reliability, ensuring that it can operate in the toughest conditions without compromising performance. Whether you're designing a high-speed communication system or a precision instrumentation platform, the AD80233BCPZ-500 offers the accuracy, speed, and reliability you need to succeed.

For more information, technical support, and resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.3487 $90.3487
2+ $74.1325 $148.2650
3+ $71.8156 $215.4468
4+ $69.4987 $277.9948
5+ $67.1829 $335.9145
6+ $60.2321 $361.3926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess