The DF1B-2428SCA is a rectangular connector manufactured by Hirose Electric Co Ltd. It is part of the DF1B series of connectors, known for their compact design and reliable performance in various electronic applications. These connectors are designed to provide secure and stable connections in wire-to-board configurations.
Applications:
- Industrial Equipment: Used in control systems, automation equipment, and other industrial applications requiring robust and reliable connections.
- Consumer Electronics: Employed in devices such as televisions, audio equipment, and gaming consoles to ensure stable signal and power transmission.
- Automotive Systems: Utilized in various automotive electronic systems, including infotainment and control units, to provide dependable connections in demanding environments.
- Medical Devices: Found in medical equipment where reliable and secure connections are critical for accurate and safe operation.
- Telecommunications: Integrated into telecommunications infrastructure and equipment to maintain stable and high-quality signal transmission.
Features:
- Compact Design: The DF1B series is designed for high-density mounting, saving space on the PCB.
- Secure Locking Mechanism: Ensures a reliable connection that resists accidental disconnections due to vibration or shock.
- High-Quality Materials: Constructed from durable materials that provide excellent electrical conductivity and resistance to environmental factors.
- Wire-to-Board Connection: Specifically designed for connecting wires to printed circuit boards.
- Multiple Contact Options: Available in various pin counts to accommodate different application requirements.
Benefits:
- Enhanced Reliability: Provides a stable and secure connection, reducing the risk of signal loss or intermittent failures.
- Space Saving: The compact design allows for more efficient use of board space, enabling smaller and more densely populated devices.
- Easy Installation: Designed for ease of assembly, reducing manufacturing time and costs.
- Durable Performance: Resistant to vibration, shock, and environmental factors, ensuring long-lasting performance in demanding conditions.
- Versatile Application: Suitable for a wide range of applications, from industrial equipment to consumer electronics.
Additional Details:
The DF1B-2428SCA connector typically features a pitch of 2.5mm or similar, depending on the specific variant. It is designed to accept a range of wire gauges and may include features such as polarization to prevent incorrect mating. The connector housing is often made from high-temperature thermoplastic material, ensuring it can withstand soldering processes.