EN
  • EN
  • DE
  • IT

SS22B

Part No SS22B
Manufacturer Rugao Dachang Electronics Co., Ltd
Catalog Rotary Potentiometers, Rheostats
Description Surface Mount Schottky Barrier Rectifier Reverse Voltage 20 to 150 V Forward Current 2.0 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rugao Dachang Electronics Co., Ltd
Win Source Part Number 1258982-SS22B
Manufacturer Homepage www.dachang.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS22B CAD Model

Description

The SS22B is a Schottky Barrier Rectifier manufactured by Rugao Dachang Electronics Co., Ltd. It is designed for high-efficiency rectification with low forward voltage drop and fast switching speeds. This makes it suitable for various applications where minimizing power loss and maximizing efficiency are critical.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in secondary stages to convert AC voltage to DC voltage with high efficiency.
  • Freewheeling Diodes: Protects inductive loads by providing a path for the current when the switching device is turned off.
  • Reverse Polarity Protection: Prevents damage to circuits by blocking current flow in the reverse direction.
  • DC-DC Converters: Used in various DC-DC converter topologies to rectify the output voltage.
  • Solar Power Systems: Employed in solar panel systems to prevent reverse current flow from the battery to the solar panel during nighttime.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands large surge currents without failure.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Reliability: Offers stable performance under demanding operating conditions.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Efficiency: Lower forward voltage drop translates to reduced power dissipation and higher efficiency.
  • Enhanced Reliability: Robust construction and high surge current capability ensure reliable operation.
  • Reduced Heat Dissipation: Lower power dissipation results in less heat generation, simplifying thermal management.
  • Compact Design: Allows for smaller and more compact circuit designs.
  • Cost-Effective: Offers a good balance of performance and price.

Technical Specifications:

The SS22B typically features a maximum repetitive peak reverse voltage (VRRM) of 20V and a maximum average forward rectified current (IF(AV)) of 2A. It has a low forward voltage (VF) and a high surge current capability. The operating junction temperature range is typically -65°C to +125°C. The package is usually a surface-mount package like SMB or DO-214AA, which facilitates automated assembly.

This device is designed to provide efficient and reliable rectification in a variety of electronic applications, offering a balance of performance, cost, and size.

You May Also Be Interested in

TT Electronics
POT 1K OHM 1W PLASTIC LINEAR
Need more? Email Us
Bourns Inc.
POT 10K OHM 1/4W PLASTIC LINEAR
Lowest to $3.0463
Rugao Dachang Electronics Co., Ltd
Surface Mount Schottky Barrier Rectifier Reverse Voltage 20 to 150 V Forward Current 2.0 A
Lowest to $0.0222
Vishay
POT 100K OHM 1W CERMET LINEAR / 100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Cermet 1W Solder Lug
Lowest to $42.6483
Vishay
POT PLASTIC LINEAR
Lowest to $16.3053
Bourns Inc.
POT 10K OHM 2W HYBRITRON LINEAR
Need more? Email Us
TT Electronics
POT 5K OHM 1.5W WIREWOUND LINEAR
Need more? Email Us
Vishay
POT 1K OHM 3W CERMET LINEAR / 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Cermet 3W Solder Lug
Lowest to $81.5503
Bourns Inc.
POT 50K OHM 1/20W CARBON LOG
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
2,530+ $0.0222 $56.1660
6,175+ $0.0181 $111.7675
9,555+ $0.0176 $168.1680
13,160+ $0.0170 $223.7200
17,010+ $0.0165 $280.6650
22,730+ $0.0148 $336.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess