Products specifications Report Issue?

Manufacturer Rubycon
Capacitance 68 uF
Voltage Rating DC 400 VDC
Diameter 16 mm
Length 25 mm
Lead Spacing 7.5 mm
Product General Purpose Electrolytic Capacitors
Life 12000 Hour
Tolerance 20 %
Ripple Current 585 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Lead Style Straight
Termination Style Radial
Series BXW
Brand Rubycon
Dissipation Factor DF 0.2
Product Type Electrolytic Capacitors
Standard Pack Qty 1000
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian 400BXW68MEFR16X25 CAD Model

You May Also Be Interested in

Murata Electronics North America
CAP CER 180PF 50V C0G/NP0 0603
Lowest to $0.0175
ECAD model for GCM1885C1H181JA16D
Murata Electronics North America
CAP CER 1000PF 50V X7R 0805
Need more? Email Us
ECAD model for GCJ216R71H102KA01D
Panasonic
CAP 1F -20% +80% 5.5V T/H
Lowest to $14.6688
ECAD model for EEC-S5R5H105
Samsung
CAP CER 47PF 50V C0G/NP0 0603
Need more? Email Us
ECAD model for CL10C470FB81PNC
Murata Electronics North America
CAP CER 1PF 100V C0G/NP0 0603
Lowest to $0.0296
ECAD model for GCM1885C2A1R0BA16D
Murata Electronics North America
CAP CER 3.9PF 50V C0G/NP0 0603
Need more? Email Us
ECAD model for GCM1885C1H3R9BA16D
Samsung
CAP CER 10UF 50V X7R 1210
Lowest to $0.2364
ECAD model for CL32B106KBJNNNF
United Chemi-Con
CAP ALUM 100UF 20% 35V SMD
Need more? Email Us
ECAD model for EMZF350ARA101MHA0G
AVX Corporation
CAP TANT 470UF 20% 6.3V 1411
Lowest to $17.5940
ECAD model for F950J477MBAAQ2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7959 $51.7335
155+ $0.6531 $101.2305
240+ $0.6327 $151.8480
330+ $0.6123 $202.0590
425+ $0.5918 $251.5150
570+ $0.5306 $302.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,500 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention