Products specifications Report Issue?

Categories Capacitors
Manufacturer Rubycon
Packaging Reel - TR
Status Active
Type Hybrid
Capacitance 100μF
Tolerance ±20%
Voltage Rating 25V
ESR 30 mOhm
Lifetime @ Temp. 10000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
Applications Automotive
Height - Seated (Max) 0.315" (8.00mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting SMD (SMT)
Dimension Radial, Can - SMD
Win Source Part Number 1037267-25PEV100M6.3X8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25PEV100M6.3X8 CAD Model

Description

The Rubycon 25PEV100M6.3X8 capacitor is a hybrid type capacitor with a capacitance of 100μF and a voltage rating of 25V. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Capacitor Type: Hybrid
  • Capacitance: 100μF
  • Voltage Rating: 25V
  • Application: Automotive
  • Lifetime: 10,000 hours @ 105°C
  • Tolerance: ±20%
  • ESR: 30 mOhm
  • Mounting: Surface Mountable
  • Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
  • Packaging: Reel - TR
  • Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Panasonic
CAP ALUM POLY 270UF 20% 10V SMD / 270 µF 10 V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 105°C
Lowest to $0.8034
ECAD model for 10SVPC270M
United Chemi-Con
CAP ALUM POLY 330UF 20% 6.3V SMD
Lowest to $0.1873
ECAD model for APXE6R3ARA331MF61G
Kemet
CAP TANT POLY 100UF 6.3V 1206 / 100 µF Molded Tantalum Polymer Capacitor 6.3 V 1206 (3216 Metric) 70mOhm @ 100kHz
Lowest to $0.3289
ECAD model for T520A107M006ATE070
Panasonic
Cap Aluminum Polymer 470uF 6.3VDC 20% (6.3 X 9mm) Radial 2.5mm 0.007 Ohm 5600mA 5000h 105°C T/R / Radial Lead Type | CAP ALUM POLY 470UF 20% 6.3V T/H
Lowest to $0.4037
ECAD model for 6SEPC470MW
Panasonic
Cap Aluminum Polymer 270uF 16VDC 20% (8 X 9mm) Radial 3.5mm 0.01 Ohm 5000mA 5000h 105C T/R
Lowest to $1.1312
ECAD model for 16SEPC270MX+S
Panasonic
CAP ALUM POLY 47UF 20% 20V T/H
Lowest to $0.2822
ECAD model for 20SEP47M+TSS
Panasonic
CAP ALUM POLY 68UF 20% 10V SMD / RoHS directive/Halogen-free compliant
Lowest to $0.1907
ECAD model for 10SVPA68MAA
Nichicon
CAP ALUM POLY 330UF 20% 10V T/H / 330 µF 10 V Aluminum - Polymer Capacitors Radial, Can 17mOhm 1000 Hrs @ 125°C
Need more? Email Us
ECAD model for RHT1A331MDN1
Panasonic
CAP ALUM POLY 680UF 20% 6.3V T/H / Radial Lead Type
Need more? Email Us
ECAD model for 6SEPC680M

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4703 $51.7330
260+ $0.3859 $100.3340
405+ $0.3738 $151.3890
555+ $0.3618 $200.7990
715+ $0.3497 $250.0355
960+ $0.3135 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 849 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention