Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Rubycon
Series TKV
Package Tape & Reel
Product Status Active
Capacitance 680 µF
Tolerance ±20%
Voltage - Rated 10 V
ESR (Equivalent Series Resistance) 80mOhm @ 100kHz
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 510 mA @ 120 Hz
Ripple Current @ High Frequency 850 mA @ 100 kHz
Lead Spacing -
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1360285-10TKV680M8X10.5
Ultra Librarian 3D Model Ultra Librarian 10TKV680M8X10.5 CAD Model

Description

The Rubycon TKV series aluminum electrolytic capacitor is a surface mount component designed for automotive applications. With a capacitance of 680 µF and a voltage rating of 10 V, it offers reliable performance in a wide temperature range of -55°C to 105°C.

  • Series: TKV
  • Capacitance: 680 µF
  • Voltage Rating: 10 V
  • Application: Automotive
  • Temperature Range: -55°C to 105°C
  • Tolerance: ±20%
  • ESR: 80mOhm @ 100kHz
  • Ripple Current (Low Frequency): 510 mA @ 120 Hz
  • Ripple Current (High Frequency): 850 mA @ 100 kHz
  • Size: 0.315" Dia (8.00mm)
  • Height: 0.413" (10.50mm)
  • Product Status: Active
  • REACH Status: Compliant
  • ECCN: EAR99
  • Mounting Type: Surface Mount
  • Package Type: SMD

You May Also Be Interested in

Panasonic
CAP ALUM 470UF 20% 35V SMD
Lowest to $0.7304
ECAD model for EEE-FK1V471SP
Nichicon
CAP ALUM 470UF 20% 6.3V RADIAL / Cap Aluminum Lytic 470uF 6.3V 20% (6.3 X 11mm) Radial 2.5mm 320mA 2000h 85°C Bulk
Need more? Email Us
ECAD model for UVR0J471MED
EPCOS (TDK)
CAP ALUM 10UF 20% 350V RADIAL
Need more? Email Us
ECAD model for B43858C4106M8
Cornell Dubilier Electronics (CDE)
CAP ALUM 22000UF 20% 35V SNAP / 22000 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 120Hz 3000 Hrs @ 105°C
Need more? Email Us
ECAD model for SLP223M035H9P3
Cornell Dubilier Electronics (CDE)
CAP ALUM 100UF 20% 100V RADIAL / 100 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 1.33Ohm @ 120Hz 2000 Hrs @ 105°C
Need more? Email Us
ECAD model for SH101M100ST
Panasonic
Surface Mount Tantalum Capacitor, T489 Series, 10 F, 20%, 35 V, 2917 [7343-31 Metric], D Rohs Compliant: Yes
Lowest to $0.0469
ECAD model for EEEFPV100UAR
Rubycon
CAP ALUM 470UF 20% 50V RADIAL / Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 2050mA 10000h 105°C Bulk
Lowest to $0.2511
ECAD model for 50ZLH470MEFC12.5X20
Panasonic
CAP ALUM 10UF 20% 50V SMD
Lowest to $0.3867
ECAD model for EEE-HB1H100P
Nichicon
CAP ALUM 27UF 20% 35V SMD / 27 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.0493
ECAD model for UUD1V270MCL1GS

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5550 $66.6000
285+ $0.4554 $129.7890
440+ $0.4412 $194.1280
610+ $0.4269 $260.4090
785+ $0.4126 $323.8910
1,050+ $0.3699 $388.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention