Products specifications Report Issue?

Package Bulk
Product Status Not For New Designs
Capacitance 39000 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 3000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 16.5 A @ 120 Hz
Ripple Current @ High Frequency 18.15 A @ 10 kHz
Lead Spacing 1.236" (31.40mm)
Size / Dimension 3.031" Dia (77.00mm)
Height - Seated (Max) 5.669" (144.00mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Ultra Librarian 3D Model Ultra Librarian 100LSW39000M77X141 CAD Model

Description

NULL

You May Also Be Interested in

Rubycon
CAP ALUM 270UF 20% 63V RADIAL TH
Need more? Email Us
ECAD model for 63YXH270MEFC12.5X20
Rubycon
CAP ALUM 270UF 20% 450V SNAP TH
Need more? Email Us
ECAD model for 450MXH270MEFC25X40
Rubycon
CAP ALUM 470UF 20% 160V SNAP TH
Need more? Email Us
ECAD model for 160USC470MEFC25X25
Rubycon
CAP ALUM 1000UF 20% 420V SNAP TH
Need more? Email Us
ECAD model for 420MXK1000MEFCSN35X55
Rubycon
CAP ALUM 120UF 20% 400V SNAP TH
Need more? Email Us
ECAD model for 400HXC120MEFCSN22X40
Rubycon
CAP ALUM 820UF 20% 200V SNAP TH
Need more? Email Us
ECAD model for 200USG820MEFC25X30
Rubycon
CAP ALUM 22000UF 20% 25V SNAP TH
Need more? Email Us
ECAD model for 25USC22000MEFC25X45
Rubycon
CAP ALUM 1500UF 20% 16V RADIAL
Need more? Email Us
ECAD model for 16ZLH1500MEFC12.5X16
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
Need more? Email Us
ECAD model for 16RX303300L12.5X30

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention