EN
  • EN
  • DE

B0505T-1W

Part No B0505T-1W
Manufacturer RSG Electronic Components GmbH
Catalog END - OF - LIFE
Description 1W,FIXED INPUT, ISOLATED & UNREGULATED single OUTPUT, SMD DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RSG Electronic Components GmbH
Win Source Part Number 1150420-B0505T-1W
Manufacturer Homepage www.rsg-electronic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B0505T-1W CAD Model

Description

The B0505T-1W is an isolated DC-DC converter manufactured by RSG Electronic Components GmbH. It is designed to provide a galvanically isolated 5V output from a 5V input, with a power rating of 1W.

Applications:

  • Isolated Power Supplies: Providing isolated power for sensitive circuits.
  • Industrial Control Systems: Isolating control signals and power in noisy industrial environments.
  • Medical Equipment: Ensuring patient safety through galvanic isolation.
  • Instrumentation: Isolating measurement circuits to prevent ground loops and improve accuracy.
  • Communication Interfaces: Providing isolation in RS-232, RS-485, and CAN bus interfaces.

Features:

  • Galvanic Isolation: Provides electrical isolation between input and output.
  • Fixed 5V Output: Delivers a stable 5V output voltage.
  • 1W Output Power: Can supply up to 1W of power.
  • Compact Size: Small footprint for space-constrained applications.
  • High Efficiency: Efficient power conversion for reduced heat dissipation.

Benefits:

  • Enhanced Safety: Galvanic isolation protects against electrical shock and ground loops.
  • Improved Noise Immunity: Isolation reduces noise and interference in sensitive circuits.
  • Reliable Power: Provides a stable and isolated power source for critical applications.
  • Easy Integration: Compact size and standard pinout simplify board layout.
  • Reduced Ground Loops: Prevents ground loops and improves signal integrity.

Additional Details:

The B0505T-1W typically has an input voltage range centered around 5V (e.g., 4.5V to 5.5V), providing a regulated and isolated 5V output. The isolation voltage is typically several kilovolts (e.g., 1kV to 3kV DC). The operating temperature range is typically -40°C to +85°C. It is commonly available in a SIP (Single In-line Package) or DIP (Dual In-line Package). When choosing a replacement, pay attention to the isolation voltage, input voltage range, output current capability, and pinout compatibility. Ensure the replacement also meets the required safety standards for the intended application.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3504 $58.7600
60+ $1.9289 $115.7340
93+ $1.8688 $173.7984
128+ $1.8087 $231.5136
166+ $1.7475 $290.0850
222+ $1.5673 $347.9406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,455 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess