The 0805W8F5601T5E is a chip resistor manufactured by Royal Ohm. It is a surface-mount device (SMD) resistor characterized by its 0805 package size, making it suitable for applications where space is a consideration but not as critical as with smaller packages like 0402. This resistor offers stable performance and is widely used in various electronic circuits for current limiting, voltage division, and other general-purpose resistive functions.
Applications:
- General consumer electronics
- Computing devices
- Industrial control systems
- Telecommunications equipment
- Power supplies
- LED lighting systems
Features:
- 0805 package size (2.0mm x 1.25mm)
- High stability
- RoHS compliant
- Surface mount technology (SMT)
- Wide range of resistance values available
Benefits:
- Compact size allows for efficient use of PCB space
- Reliable performance ensures consistent circuit operation
- Environmentally friendly due to RoHS compliance
- Easy integration into automated assembly processes
- Versatile use in various electronic applications
Additional Details:
The '5601' in the part number likely indicates a resistance value of 5600 Ohms, with the last digit potentially indicating the number of trailing zeros. The 'T5E' suffix may refer to packaging or tolerance specifications. To be absolutely certain, the official Royal Ohm datasheet should be consulted to confirm these details. Typical applications include current limiting, voltage division, and pull-up/pull-down configurations.
Typical Specifications (General 0805 Resistors):
- Size: 0805 (2.0mm x 1.25mm)
- Power Rating: Typically 1/8W or 1/10W
- Tolerance: Typically 1% or 5% (consult datasheet for 'T5E' meaning)
- Temperature Coefficient: Varies (consult datasheet)
When selecting this resistor, designers should refer to the Royal Ohm datasheet to confirm the exact resistance value, tolerance, power rating, and temperature coefficient, ensuring it meets the specific requirements of the application. Its compact size and stable performance make it a suitable choice for a wide variety of electronic applications.