EN
  • EN
  • DE

0805W8F3321T5E

Part No 0805W8F3321T5E
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971424-0805W8F3321T5E
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805W8F3321T5E CAD Model

Description

The Royal Ohm 0805W8F3321T5E is a thick film chip resistor designed for surface mount technology (SMT) applications. This resistor is commonly used in a wide range of electronic devices to provide a specific level of electrical resistance. Its small size and robust construction make it suitable for densely populated circuit boards.

Applications:

  • Consumer electronics (smartphones, tablets, laptops)
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Power supplies

Features:

  • Resistance Value: 3.32 kΩ (3321)
  • Tolerance: 1%
  • Power Rating: 0.125W (1/8W)
  • Temperature Coefficient: ±100 ppm/°C
  • Case Size: 0805 (2.0mm x 1.25mm)
  • Termination: Solderable terminations
  • Construction: Thick film resistor
  • Operating Temperature Range: -55°C to +155°C
  • Packaging: Tape and reel

Benefits:

  • Precise Resistance: 1% tolerance ensures accurate resistance values in circuit designs.
  • Small Size: 0805 package allows for high-density mounting on PCBs.
  • Reliable Performance: Thick film construction provides stable and reliable performance over a wide temperature range.
  • Wide Application: Suitable for a broad range of electronic applications.
  • Easy Assembly: Designed for automated SMT assembly processes.
  • Cost-Effective: Provides a balance of performance and cost for general purpose applications.

Additional Details:

The 0805W8F3321T5E resistor from Royal Ohm is designed to meet the demanding requirements of modern electronic devices. Its compact size, precise resistance, and reliable performance make it a popular choice for a wide variety of applications. The tape and reel packaging facilitates automated assembly, reducing manufacturing costs. The thick film construction ensures long-term stability and resistance to environmental factors. This resistor is RoHS compliant, ensuring it meets environmental regulations.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
26,320+ $0.0019 $50.0080
62,500+ $0.0016 $100.0000
100,000+ $0.0015 $150.0000
133,335+ $0.0015 $200.0025
178,575+ $0.0014 $250.0050
230,770+ $0.0013 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 26320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess