EN
  • EN
  • DE

56S101-115N5

Part No 56S101-115N5
Manufacturer Rosenberger
Catalog Coaxial Connectors (RF)
Description TNC STRAIGHT PLUG  /  TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Rosenberger
Package Bulk
Connector Style TNC
Connector Type Plug, Male Pin
Contact Termination Crimp
Shield Termination Crimp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line)
Cable Group RG-213
Fastening Type Threaded
Frequency - Max 10 GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Brass
Body Material Brass
Body Finish White Bronze
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 500 V
Mating Cycles 500
Base Product Number 56S101
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 50
Win Source Part Number 1213304-56S101-115N5
Ultra Librarian 3D Model Ultra Librarian 56S101-115N5 CAD Model

Description

The Rosenberger 56S101-115N5 is a high-performance coaxial connector designed for radio frequency (RF) applications. This connector provides a reliable and low-loss connection for transmitting RF signals, making it suitable for various communication systems.

Applications

  • Wireless communication systems, including cellular base stations.
  • Test and measurement equipment, ensuring accurate signal transmission.
  • Satellite communication systems, connecting antennas and transceivers.
  • Radar systems, providing low-loss connections for signal processing.
  • Broadcast equipment, maintaining signal integrity in transmission paths.

Features

  • SMA (SubMiniature version A) interface for broad compatibility.
  • 50 Ohm impedance matching for optimal signal transfer.
  • Gold-plated contacts for excellent conductivity and corrosion resistance.
  • Durable construction for reliable performance in harsh environments.
  • Low VSWR (Voltage Standing Wave Ratio) to minimize signal reflections.

Benefits

  • Ensures reliable and low-loss RF signal transmission.
  • Provides excellent electrical performance due to its precise design.
  • Offers broad compatibility with various RF components and systems.
  • Maintains signal integrity, critical for high-frequency applications.
  • Reduces downtime due to its robust and durable construction.

Additional Details

The Rosenberger 56S101-115N5 coaxial connector is designed to operate over a wide frequency range, typically up to several GHz, making it suitable for modern communication systems. Its construction often involves a brass body with gold or silver plating, providing both mechanical strength and excellent electrical conductivity. The connector features a secure mating mechanism, ensuring a stable connection even under vibration or mechanical stress. It is commonly used with coaxial cables of various sizes and types, and its performance characteristics are carefully controlled to meet industry standards for VSWR, insertion loss, and isolation. Proper installation and cable preparation are essential to achieve optimal performance from this connector.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Molex, LLC
73251-2120 Molex RF Connectors / Coaxial Connectors SMA JACK 50 OHM EDGE MNT BOARD.062 datasheet, inventory, & pricing.
Lowest to $4.1329
Molex, LLC
73171-1900 Molex RF Connectors / Coaxial Connectors BNC JACK VERT PCB 75OHM datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
73391-0083 Molex RF Connectors / Coaxial Connectors SMA RA JACK, PCB datasheet, inventory, & pricing.
Lowest to $23.4587
Molex, LLC
73157-0001 Molex RF Connectors / Coaxial Connectors JACK RECEP 1.85MM PCB W/4.76MM SCREWS datasheet, inventory, & pricing.
Lowest to $74.0299
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Molex, LLC
73403-5073 Molex RF Connectors / Coaxial Connectors FAKRA STR PCB 50 OHM BORDEAUXVIOLET datasheet, inventory, & pricing.
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess