EN
  • EN
  • DE

VHIBR24C04F

Part No VHIBR24C04F
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841988-VHIBR24C04F
Ultra Librarian 3D Model Ultra Librarian VHIBR24C04F CAD Model

Description

The Rohm Semiconductor VHIBR24C04F is a 4Kb (512 x 8) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It is designed for low-voltage, low-power applications, offering a reliable and non-volatile storage solution for various electronic systems.

Applications

  • Consumer Electronics
  • Industrial Controls
  • Medical Devices
  • Automotive Electronics
  • Smart Cards

Features

  • 4Kb (512 x 8) EEPROM
  • I2C Serial Interface
  • Low Voltage Operation
  • Low Power Consumption
  • Write Protect Feature
  • Surface Mount Package

Benefits

  • Non-Volatile Data Storage
  • Easy Integration with Microcontrollers
  • Reduced Power Requirements
  • Data Protection
  • Compact Design

The VHIBR24C04F utilizes the industry-standard I2C serial interface, enabling easy communication with microcontrollers and other I2C-compatible devices. Its low voltage operation makes it suitable for battery-powered applications, minimizing power consumption and extending battery life. The EEPROM's non-volatile nature ensures that data is retained even when power is removed, making it ideal for storing configuration settings, user preferences, and other critical information. The write protect feature prevents accidental overwriting of data, ensuring data integrity. It is available in a small surface mount package, allowing for efficient use of board space.

Key specifications include a supply voltage range of 1.7V to 5.5V, an operating temperature range of -40°C to +85°C, and a maximum clock frequency of 400 kHz. It supports byte write and page write operations, enabling efficient data storage and retrieval. The device is typically used in applications where small amounts of data need to be stored reliably and updated frequently. It can also be found in applications needing to store serial numbers or calibration parameters.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess