EN
  • EN
  • DE

VDZ8.2B

Part No VDZ8.2B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 407818-VDZ8.2B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VDZ8.2B CAD Model

Description

The VDZ8.2B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide precise voltage regulation and overvoltage protection in a broad range of electronic circuits. This diode offers a reliable voltage reference, making it suitable for protecting sensitive components from voltage spikes and surges. Its compact form factor and robust construction ensure dependable performance in demanding operating environments.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in electronic equipment
  • Reference voltage generation for analog circuits
  • Signal clipping and clamping
  • Transient voltage suppression in automotive and industrial electronics

Features

  • Precise Zener Voltage: The VDZ8.2B offers a tightly controlled Zener voltage of approximately 8.2V, ensuring accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes power loss and enhances efficiency in voltage regulation circuits.
  • High Surge Current Capability: Provides robust protection against voltage transients and surges.
  • Compact Package: Allows for efficient utilization of board space in densely populated electronic circuits.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances directives.

Benefits

  • Enhanced Circuit Protection: Safeguards sensitive components from damage caused by voltage fluctuations.
  • Stable Voltage Reference: Provides a reliable and consistent voltage source for accurate circuit operation.
  • Improved System Reliability: Reduces the risk of component failure and extends the lifespan of electronic devices.
  • Simplified Circuit Design: Facilitates easier implementation of voltage regulation and protection functions.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details

The VDZ8.2B is typically available in surface-mount packages such as SOD-323. Key electrical characteristics include a Zener voltage (Vz) of approximately 8.2V, a low reverse leakage current (Ir), and a power dissipation rating that is dependent on the package type. Detailed specifications, including the Zener test current (Izt) and temperature coefficients, can be found in the manufacturer's datasheet. The diode is designed to operate within a specified temperature range, typically from -55°C to +150°C. The forward voltage drop is usually around 0.9V to 1.1V at a forward current of 10mA. Dynamic impedance is an important characteristic, representing the change in Zener voltage with respect to the change in Zener current; lower impedance indicates better voltage regulation. Refer to Rohm Semiconductor’s official datasheet for the most accurate and detailed specifications and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess